Generation Brands Wall/Bath Lighting Fixture VS16602-ORB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13-1/8 INCH 8-5/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION CLAYTON BRAND SHADE SIZE 3-7/8 INCH W X 5-7/8 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13-1/8 INCH 8-5/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION CLAYTON BRAND SHADE SIZE 3-7/8 INCH W X 5-7/8 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS16602-ORB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS16602-ORB
Wall/Bath Lighting Fixture VS16602-ORB
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13-1/8 INCH 8-5/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION CLAYTON BRAND SHADE SIZE 3-7/8 INCH W X 5-7/8 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 13-1/8 INCH
  • 8-5/8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5 INCH EXTENSION
  • CLAYTON BRAND
  • SHADE SIZE 3-7/8 INCH W X 5-7/8 INCH H
  • BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS16602-ORB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details