Generation Brands Wall/Bath Lighting Fixture VS12603-PN

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 21 INCH 9-3/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HUGUENOT LAKE BRAND BACKPLATE DIAMETER 5-1/4 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 21 INCH 9-3/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HUGUENOT LAKE BRAND BACKPLATE DIAMETER 5-1/4 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS12603-PN - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS12603-PN
Wall/Bath Lighting Fixture VS12603-PN
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 21 INCH 9-3/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HUGUENOT LAKE BRAND BACKPLATE DIAMETER 5-1/4 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH
  • 21 INCH
  • 9-3/4 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6 INCH EXTENSION
  • HUGUENOT LAKE BRAND
  • BACKPLATE DIAMETER 5-1/4 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS12603-PN
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details