Generation Brands Table Lamp Fixture T1158RW

Description
TORCHIERE TYPE 72 INCH 17 INCH 1 LAMP(S) NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE RUBBED WOOD BODY FINISH RECTANGULAR SHADE CHANDLER LIBRARY BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
TORCHIERE TYPE 72 INCH 17 INCH 1 LAMP(S) NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE RUBBED WOOD BODY FINISH RECTANGULAR SHADE CHANDLER LIBRARY BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - T1158RW - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
T1158RW
Table Lamp Fixture T1158RW
TORCHIERE TYPE 72 INCH 17 INCH 1 LAMP(S) NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE RUBBED WOOD BODY FINISH RECTANGULAR SHADE CHANDLER LIBRARY BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • TORCHIERE TYPE
  • 72 INCH
  • 17 INCH
  • 1 LAMP(S)
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • RUBBED WOOD BODY FINISH
  • RECTANGULAR SHADE
  • CHANDLER LIBRARY BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number T1158RW
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details