Generation Brands Close to Ceiling Lighting Fixture SF301BUS

Description
STEEL, CRYSTAL (BODY) MATERIAL BURNISHED SILVER (BODY) FINISH 15-1/2 INCH 16 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE DUTCHESS BRAND CANOPY SIZE 6-1/4 INCH DIA X 2 INCH D CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL, CRYSTAL (BODY) MATERIAL BURNISHED SILVER (BODY) FINISH 15-1/2 INCH 16 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE DUTCHESS BRAND CANOPY SIZE 6-1/4 INCH DIA X 2 INCH D CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF301BUS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF301BUS
Close to Ceiling Lighting Fixture SF301BUS
STEEL, CRYSTAL (BODY) MATERIAL BURNISHED SILVER (BODY) FINISH 15-1/2 INCH 16 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE DUTCHESS BRAND CANOPY SIZE 6-1/4 INCH DIA X 2 INCH D CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL, CRYSTAL (BODY) MATERIAL
  • BURNISHED SILVER (BODY) FINISH
  • 15-1/2 INCH
  • 16 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • DUTCHESS BRAND
  • CANOPY SIZE 6-1/4 INCH DIA X 2 INCH D
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF301BUS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details