Generation Brands Close to Ceiling Lighting Fixture SF270HTBZ

Description
STEEL (BODY), GLASS (SHADE), GLASS (PLATE) MATERIAL HERITAGE BRONZE (PLATE/BODY), BARK TEXTURE WITH AMBER ETCH (SHADE) FINISH 16 INCH 9-5/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PRESTON BRAND SHADE SIZE 13-3/8 INCH DIA X 3-1/2 INCH H CANOPY SIZE 5 INCH W WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE), GLASS (PLATE) MATERIAL HERITAGE BRONZE (PLATE/BODY), BARK TEXTURE WITH AMBER ETCH (SHADE) FINISH 16 INCH 9-5/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PRESTON BRAND SHADE SIZE 13-3/8 INCH DIA X 3-1/2 INCH H CANOPY SIZE 5 INCH W WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF270HTBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF270HTBZ
Close to Ceiling Lighting Fixture SF270HTBZ
STEEL (BODY), GLASS (SHADE), GLASS (PLATE) MATERIAL HERITAGE BRONZE (PLATE/BODY), BARK TEXTURE WITH AMBER ETCH (SHADE) FINISH 16 INCH 9-5/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PRESTON BRAND SHADE SIZE 13-3/8 INCH DIA X 3-1/2 INCH H CANOPY SIZE 5 INCH W WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE), GLASS (PLATE) MATERIAL
  • HERITAGE BRONZE (PLATE/BODY), BARK TEXTURE WITH AMBER ETCH (SHADE) FINISH
  • 16 INCH
  • 9-5/8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PRESTON BRAND
  • SHADE SIZE 13-3/8 INCH DIA X 3-1/2 INCH H
  • CANOPY SIZE 5 INCH W
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF270HTBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details