Generation Brands Close to Ceiling Lighting Fixture SF263CB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), SHINY CREAM (SHADE) FINISH 15 INCH 7-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINSEY BRAND CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 13-1/2 INCH DIA X 4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), SHINY CREAM (SHADE) FINISH 15 INCH 7-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINSEY BRAND CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 13-1/2 INCH DIA X 4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF263CB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF263CB
Close to Ceiling Lighting Fixture SF263CB
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), SHINY CREAM (SHADE) FINISH 15 INCH 7-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KINSEY BRAND CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 13-1/2 INCH DIA X 4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY), SHINY CREAM (SHADE) FINISH
  • 15 INCH
  • 7-1/2 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KINSEY BRAND
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE SIZE 13-1/2 INCH DIA X 4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF263CB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details