Generation Brands CLOSE TO CEILING LIGHTING FIXTURE SF231LBR

Description
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY/CANOPY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 14-3/4 INCH 11 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE
Datasheet
Description
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY/CANOPY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 14-3/4 INCH 11 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLOSE TO CEILING LIGHTING FIXTURE - SF231LBR - Generation Brands
Skokie, IL, USA
CLOSE TO CEILING LIGHTING FIXTURE
SF231LBR
CLOSE TO CEILING LIGHTING FIXTURE SF231LBR
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY/CANOPY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 14-3/4 INCH 11 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE
  • STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • LIBERTY BRONZE (BODY/CANOPY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH
  • 14-3/4 INCH
  • 11 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF231LBR
Product Name CLOSE TO CEILING LIGHTING FIXTURE
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details