Generation Brands Close to Ceiling Lighting Fixture SF220WAL

Description
STEEL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH 14 INCH 14-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND HEIGHT 14-1/2 INCH WIRE LENGTH 8 INCH SHADE SIZE 14 INCH DIA CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH 14 INCH 14-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND HEIGHT 14-1/2 INCH WIRE LENGTH 8 INCH SHADE SIZE 14 INCH DIA CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF220WAL - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF220WAL
Close to Ceiling Lighting Fixture SF220WAL
STEEL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH 14 INCH 14-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND HEIGHT 14-1/2 INCH WIRE LENGTH 8 INCH SHADE SIZE 14 INCH DIA CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL
  • WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH
  • 14 INCH
  • 14-1/2 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • HEIGHT 14-1/2 INCH
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 14 INCH DIA
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF220WAL
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details