Generation Brands Pendant Light Fixture P1290ORB

Description
STEEL/ALUMINUM/GLASS MATERIAL OIL RUBBED BRONZE FINISH 5-1/8 INCH 13-1/8 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
STEEL/ALUMINUM/GLASS MATERIAL OIL RUBBED BRONZE FINISH 5-1/8 INCH 13-1/8 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1290ORB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1290ORB
Pendant Light Fixture P1290ORB
STEEL/ALUMINUM/GLASS MATERIAL OIL RUBBED BRONZE FINISH 5-1/8 INCH 13-1/8 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • STEEL/ALUMINUM/GLASS MATERIAL
  • OIL RUBBED BRONZE FINISH
  • 5-1/8 INCH
  • 13-1/8 INCH
  • 160 INCH WIRE LENGTH
  • ETL APPROVAL
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1290ORB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details