Generation Brands Pendant Light Fixture P1280BN/NB

Description
STEEL (BODY/STEM), CRYSTAL GLASS (SHADE) MATERIAL BRUSHED NICKEL/NATURAL BRASS (BODY/STEM), CLEAR (SHADE) FINISH 5-7/8 INCH 8-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE CELEBRATION BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY HEIGHT 3/4 INCH SHADE DIAMETER 1-5/8 INCH SHADE HEIGHT 6-5/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet
Description
STEEL (BODY/STEM), CRYSTAL GLASS (SHADE) MATERIAL BRUSHED NICKEL/NATURAL BRASS (BODY/STEM), CLEAR (SHADE) FINISH 5-7/8 INCH 8-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE CELEBRATION BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY HEIGHT 3/4 INCH SHADE DIAMETER 1-5/8 INCH SHADE HEIGHT 6-5/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1280BN/NB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1280BN/NB
Pendant Light Fixture P1280BN/NB
STEEL (BODY/STEM), CRYSTAL GLASS (SHADE) MATERIAL BRUSHED NICKEL/NATURAL BRASS (BODY/STEM), CLEAR (SHADE) FINISH 5-7/8 INCH 8-1/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE CELEBRATION BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/8 INCH CANOPY HEIGHT 3/4 INCH SHADE DIAMETER 1-5/8 INCH SHADE HEIGHT 6-5/8 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR
  • STEEL (BODY/STEM), CRYSTAL GLASS (SHADE) MATERIAL
  • BRUSHED NICKEL/NATURAL BRASS (BODY/STEM), CLEAR (SHADE) FINISH
  • 5-7/8 INCH
  • 8-1/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • CELEBRATION BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/8 INCH
  • CANOPY HEIGHT 3/4 INCH
  • SHADE DIAMETER 1-5/8 INCH
  • SHADE HEIGHT 6-5/8 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1280BN/NB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details