Generation Brands Pendant Light Fixture P1260BS

Description
STEEL/GLASS (BODY), STEEL (STEM), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH 7-1/4 INCH 11-1/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ZARA BRAND LAMP VOLTAGE 120 V SHADE DIMENSION 17 INCH L X 4-1/4 INCH H
Datasheet
Description
STEEL/GLASS (BODY), STEEL (STEM), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH 7-1/4 INCH 11-1/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ZARA BRAND LAMP VOLTAGE 120 V SHADE DIMENSION 17 INCH L X 4-1/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1260BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1260BS
Pendant Light Fixture P1260BS
STEEL/GLASS (BODY), STEEL (STEM), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH 7-1/4 INCH 11-1/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ZARA BRAND LAMP VOLTAGE 120 V SHADE DIMENSION 17 INCH L X 4-1/4 INCH H
  • STEEL/GLASS (BODY), STEEL (STEM), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH
  • 7-1/4 INCH
  • 11-1/8 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ZARA BRAND
  • LAMP VOLTAGE 120 V
  • SHADE DIMENSION 17 INCH L X 4-1/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1260BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details