Generation Brands Pendant Light Fixture P1255BS

Description
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8 INCH 16-1/2 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND LAMP VOLTAGE 120 V CANOPY DIMENSION 3/4 INCH D X 4-5/8 INCH H SHADE DIMENSION 8 INCH L X 5-1/8 INCH H CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8 INCH 16-1/2 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND LAMP VOLTAGE 120 V CANOPY DIMENSION 3/4 INCH D X 4-5/8 INCH H SHADE DIMENSION 8 INCH L X 5-1/8 INCH H CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1255BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1255BS
Pendant Light Fixture P1255BS
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH 8 INCH 16-1/2 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND LAMP VOLTAGE 120 V CANOPY DIMENSION 3/4 INCH D X 4-5/8 INCH H SHADE DIMENSION 8 INCH L X 5-1/8 INCH H CONNECTION MOUNTED TO BOX
  • STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM), WHITE OPAL ETCHED (SHADE) FINISH
  • 8 INCH
  • 16-1/2 INCH
  • 180 INCH WIRE LENGTH
  • CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SPECTRA BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIMENSION 3/4 INCH D X 4-5/8 INCH H
  • SHADE DIMENSION 8 INCH L X 5-1/8 INCH H
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1255BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details