Generation Brands Pendant Light Fixture P1244BS

Description
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SHINY OPAL (SHADE) FINISH 12 INCH 5-1/2 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G25 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1-1/2 INCH SHADE DIMENSION 12 INCH L X 3-7/8 INCH H CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SHINY OPAL (SHADE) FINISH 12 INCH 5-1/2 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G25 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1-1/2 INCH SHADE DIMENSION 12 INCH L X 3-7/8 INCH H CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1244BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1244BS
Pendant Light Fixture P1244BS
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SHINY OPAL (SHADE) FINISH 12 INCH 5-1/2 INCH 180 INCH WIRE LENGTH CUL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G25 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5 INCH CANOPY DEPTH 1-1/2 INCH SHADE DIMENSION 12 INCH L X 3-7/8 INCH H CONNECTION MOUNTED TO BOX
  • STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM), SHINY OPAL (SHADE) FINISH
  • 12 INCH
  • 5-1/2 INCH
  • 180 INCH WIRE LENGTH
  • CUL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • G25 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5 INCH
  • CANOPY DEPTH 1-1/2 INCH
  • SHADE DIMENSION 12 INCH L X 3-7/8 INCH H
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1244BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details