Generation Brands Pendant Light Fixture P1233PN

Description
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/STEM), SHINY OPAL (SHADE) FINISH 6 INCH 6 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIMENSION 6 INCH L X 3-1/4 INCH H CONNECTION MOUNTED TO BOX
Datasheet
Description
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/STEM), SHINY OPAL (SHADE) FINISH 6 INCH 6 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIMENSION 6 INCH L X 3-1/4 INCH H CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1233PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1233PN
Pendant Light Fixture P1233PN
STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/STEM), SHINY OPAL (SHADE) FINISH 6 INCH 6 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE URBAN RENEWAL BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-1/4 INCH SHADE DIMENSION 6 INCH L X 3-1/4 INCH H CONNECTION MOUNTED TO BOX
  • STEEL/GLASS (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY/STEM), SHINY OPAL (SHADE) FINISH
  • 6 INCH
  • 6 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • URBAN RENEWAL BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • CANOPY DEPTH 1-1/4 INCH
  • SHADE DIMENSION 6 INCH L X 3-1/4 INCH H
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1233PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details