Generation Brands Pendant Light Fixture P1218CH

Description
STAINLESS STEEL (BODY/STEM/CANOPY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL CHROME (BODY/STEM/CANOPY), OFF WHITE (SHADE) FINISH 8 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6-1/4 INCH CANOPY DEPTH 1-1/2 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 7 INCH DIFFUSER DIAMETER 5-3/4 INCH CONNECTION MOUNTED TO BOX
Datasheet
Description
STAINLESS STEEL (BODY/STEM/CANOPY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL CHROME (BODY/STEM/CANOPY), OFF WHITE (SHADE) FINISH 8 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6-1/4 INCH CANOPY DEPTH 1-1/2 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 7 INCH DIFFUSER DIAMETER 5-3/4 INCH CONNECTION MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1218CH - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1218CH
Pendant Light Fixture P1218CH
STAINLESS STEEL (BODY/STEM/CANOPY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL CHROME (BODY/STEM/CANOPY), OFF WHITE (SHADE) FINISH 8 INCH 8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 6-1/4 INCH CANOPY DEPTH 1-1/2 INCH SHADE DIAMETER 8 INCH SHADE HEIGHT 7 INCH DIFFUSER DIAMETER 5-3/4 INCH CONNECTION MOUNTED TO BOX
  • STAINLESS STEEL (BODY/STEM/CANOPY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL
  • CHROME (BODY/STEM/CANOPY), OFF WHITE (SHADE) FINISH
  • 8 INCH
  • 8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • JOPLIN BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 6-1/4 INCH
  • CANOPY DEPTH 1-1/2 INCH
  • SHADE DIAMETER 8 INCH
  • SHADE HEIGHT 7 INCH
  • DIFFUSER DIAMETER 5-3/4 INCH
  • CONNECTION MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1218CH
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details