Generation Brands Outdoor Wall Light OL9302GBZ

Description
10-1/2 INCH W X 8-3/4 INCH D X 18-1/8 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 5-1/2 DIA X 1-1/4 INCH D CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 15-5/8 INCH WIRE LENGTH 8 INCH GLASS SIZE 8-1/8 INCH DIA X 8-1/2 INCH H FILTER DIAMETER 4 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERS
Datasheet
Description
10-1/2 INCH W X 8-3/4 INCH D X 18-1/8 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 5-1/2 DIA X 1-1/4 INCH D CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 15-5/8 INCH WIRE LENGTH 8 INCH GLASS SIZE 8-1/8 INCH DIA X 8-1/2 INCH H FILTER DIAMETER 4 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL9302GBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL9302GBZ
Outdoor Wall Light OL9302GBZ
10-1/2 INCH W X 8-3/4 INCH D X 18-1/8 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR (GLASS) REFRACTOR/LENS TYPE MC COY BRAND BACKPLATE SIZE 5-1/2 DIA X 1-1/4 INCH D CENTER OF OUTLET BOX UP 2-1/2 INCH CENTER OF OUTLET BOX DOWN 15-5/8 INCH WIRE LENGTH 8 INCH GLASS SIZE 8-1/8 INCH DIA X 8-1/2 INCH H FILTER DIAMETER 4 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERS
  • 10-1/2 INCH W X 8-3/4 INCH D X 18-1/8 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR (GLASS) REFRACTOR/LENS TYPE
  • MC COY BRAND
  • BACKPLATE SIZE 5-1/2 DIA X 1-1/4 INCH D
  • CENTER OF OUTLET BOX UP 2-1/2 INCH
  • CENTER OF OUTLET BOX DOWN 15-5/8 INCH
  • WIRE LENGTH 8 INCH
  • GLASS SIZE 8-1/8 INCH DIA X 8-1/2 INCH H
  • FILTER DIAMETER 4 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE UNIVERS
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL9302GBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details