Generation Brands Outdoor Ceiling Light OL8113STC

Description
NAUTICAL SILHOUETTE TYPE 11 INCH W X 5-7/8 INCH H SIZE STORM CLOUD FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM, IRON HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED (GLASS) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND GLASS SIZE 10-1/16 INCH DIA X 4-13/16 INCH H CANOPY SIZE 10 INCH DIA X 1-1/4 INCH D NUMBER OF LAMPS 2 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
NAUTICAL SILHOUETTE TYPE 11 INCH W X 5-7/8 INCH H SIZE STORM CLOUD FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM, IRON HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED (GLASS) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND GLASS SIZE 10-1/16 INCH DIA X 4-13/16 INCH H CANOPY SIZE 10 INCH DIA X 1-1/4 INCH D NUMBER OF LAMPS 2 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - OL8113STC - Generation Brands
Skokie, IL, USA
Outdoor Ceiling Light
OL8113STC
Outdoor Ceiling Light OL8113STC
NAUTICAL SILHOUETTE TYPE 11 INCH W X 5-7/8 INCH H SIZE STORM CLOUD FINISH NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM, IRON HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED (GLASS) REFRACTOR/LENS TYPE CHELSEA HARBOR BRAND GLASS SIZE 10-1/16 INCH DIA X 4-13/16 INCH H CANOPY SIZE 10 INCH DIA X 1-1/4 INCH D NUMBER OF LAMPS 2 BASE TYPE MEDIUM CONNECTION TYPE MOUNTED TO BOX
  • NAUTICAL SILHOUETTE TYPE
  • 11 INCH W X 5-7/8 INCH H SIZE
  • STORM CLOUD FINISH
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM, IRON HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED (GLASS) REFRACTOR/LENS TYPE
  • CHELSEA HARBOR BRAND
  • GLASS SIZE 10-1/16 INCH DIA X 4-13/16 INCH H
  • CANOPY SIZE 10 INCH DIA X 1-1/4 INCH D
  • NUMBER OF LAMPS 2
  • BASE TYPE MEDIUM
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL8113STC
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details