Generation Brands Surface Landscape Light OL7607ES

Description
ROUND TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 28-1/8 INCH H SIZE ESPRESSO (BODY), WHITE OPAL ETCHED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE DAKOTA BRAND
Datasheet
Description
ROUND TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 28-1/8 INCH H SIZE ESPRESSO (BODY), WHITE OPAL ETCHED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE DAKOTA BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL7607ES - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL7607ES
Surface Landscape Light OL7607ES
ROUND TYPE ALUMINUM (BODY), GLASS (SHADE) MATERIAL 9-1/2 INCH W X 28-1/8 INCH H SIZE ESPRESSO (BODY), WHITE OPAL ETCHED (SHADE) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE DAKOTA BRAND
  • ROUND TYPE
  • ALUMINUM (BODY), GLASS (SHADE) MATERIAL
  • 9-1/2 INCH W X 28-1/8 INCH H SIZE
  • ESPRESSO (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • POST/PLIERS, BOX MOUNTING
  • (3) CANDELABRA BASE FLAME TIP LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • DAKOTA BRAND
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7607ES
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details