Generation Brands Outdoor Wall Light OL7604HTBZ

Description
6-1/8 INCH W X 7-1/2 INCH D X 16-7/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 9-1/2 INCH H X 5-8 INCH DEPTH CENTER OF OUTLET BOX UP 4-5/8 INCH CENTER OF OUTLET BOX DOWN 4-5/8 INCH SHADE SIZE 9-5/8 INCH H X 4-3/4 INCH DIA CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING
Datasheet
Description
6-1/8 INCH W X 7-1/2 INCH D X 16-7/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 9-1/2 INCH H X 5-8 INCH DEPTH CENTER OF OUTLET BOX UP 4-5/8 INCH CENTER OF OUTLET BOX DOWN 4-5/8 INCH SHADE SIZE 9-5/8 INCH H X 4-3/4 INCH DIA CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL7604HTBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL7604HTBZ
Outdoor Wall Light OL7604HTBZ
6-1/8 INCH W X 7-1/2 INCH D X 16-7/8 INCH H SIZE HERITAGE BRONZE FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 9-1/2 INCH H X 5-8 INCH DEPTH CENTER OF OUTLET BOX UP 4-5/8 INCH CENTER OF OUTLET BOX DOWN 4-5/8 INCH SHADE SIZE 9-5/8 INCH H X 4-3/4 INCH DIA CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING
  • 6-1/8 INCH W X 7-1/2 INCH D X 16-7/8 INCH H SIZE
  • HERITAGE BRONZE FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • AGED OAK GLASS (SHADE) REFRACTOR/LENS TYPE
  • DAKOTA BRAND
  • BACKPLATE SIZE 9-1/2 INCH H X 5-8 INCH DEPTH
  • CENTER OF OUTLET BOX UP 4-5/8 INCH
  • CENTER OF OUTLET BOX DOWN 4-5/8 INCH
  • SHADE SIZE 9-5/8 INCH H X 4-3/4 INCH DIA
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7604HTBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details