Generation Brands Outdoor Wall Light OL7602ES

Description
9-1/2 INCH W X 11 INCH D X 24-3/4 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 12-1/2 INCH W X 4 INCH H CENTER OF OUTLET BOX UP 9-5/8 INCH CENTER OF OUTLET BOX DOWN 15-1/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 14-1/2 INCH H X 7-1/2 INCH DIA
Datasheet
Description
9-1/2 INCH W X 11 INCH D X 24-3/4 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 12-1/2 INCH W X 4 INCH H CENTER OF OUTLET BOX UP 9-5/8 INCH CENTER OF OUTLET BOX DOWN 15-1/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 14-1/2 INCH H X 7-1/2 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL7602ES - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL7602ES
Outdoor Wall Light OL7602ES
9-1/2 INCH W X 11 INCH D X 24-3/4 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 12-1/2 INCH W X 4 INCH H CENTER OF OUTLET BOX UP 9-5/8 INCH CENTER OF OUTLET BOX DOWN 15-1/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 14-1/2 INCH H X 7-1/2 INCH DIA
  • 9-1/2 INCH W X 11 INCH D X 24-3/4 INCH H SIZE
  • ESPRESSO FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE
  • DAKOTA BRAND
  • BACKPLATE SIZE 12-1/2 INCH W X 4 INCH H
  • CENTER OF OUTLET BOX UP 9-5/8 INCH
  • CENTER OF OUTLET BOX DOWN 15-1/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • SHADE SIZE 14-1/2 INCH H X 7-1/2 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7602ES
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details