Generation Brands Outdoor Wall Light OL7600ES

Description
4-3/4 INCH W X 5-3/4 INCH D X 13-1/4 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 8 INCH H CENTER OF OUTLET BOX UP 3-3/4 INCH CENTER OF OUTLET BOX DOWN 9-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 3-1/4 INCH W X 7-3/4 INCH H
Datasheet
Description
4-3/4 INCH W X 5-3/4 INCH D X 13-1/4 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 8 INCH H CENTER OF OUTLET BOX UP 3-3/4 INCH CENTER OF OUTLET BOX DOWN 9-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 3-1/4 INCH W X 7-3/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL7600ES - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL7600ES
Outdoor Wall Light OL7600ES
4-3/4 INCH W X 5-3/4 INCH D X 13-1/4 INCH H SIZE ESPRESSO FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE DAKOTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 8 INCH H CENTER OF OUTLET BOX UP 3-3/4 INCH CENTER OF OUTLET BOX DOWN 9-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS SHADE SIZE 3-1/4 INCH W X 7-3/4 INCH H
  • 4-3/4 INCH W X 5-3/4 INCH D X 13-1/4 INCH H SIZE
  • ESPRESSO FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • OPAL ETCHED GLASS (SHADE) REFRACTOR/LENS TYPE
  • DAKOTA BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 8 INCH H
  • CENTER OF OUTLET BOX UP 3-3/4 INCH
  • CENTER OF OUTLET BOX DOWN 9-3/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • SHADE SIZE 3-1/4 INCH W X 7-3/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL7600ES
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details