Generation Brands Outdoor Wall Light OL6004WAL

Description
12 INCH W X 18 INCH D X 30 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (4) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE GOLD LUSTER GLASS (SHADE) REFRACTOR/LENS TYPE BATON ROUGE BRAND BACKPLATE SIZE 21 INCH W X 5-1/2 INCH H CENTER OF OUTLET BOX UP 18 INCH PANEL SIZE 12-1/2 INCH H X 1 INCH DIA PANEL TOP WIDTH 6-1/2 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
12 INCH W X 18 INCH D X 30 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (4) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE GOLD LUSTER GLASS (SHADE) REFRACTOR/LENS TYPE BATON ROUGE BRAND BACKPLATE SIZE 21 INCH W X 5-1/2 INCH H CENTER OF OUTLET BOX UP 18 INCH PANEL SIZE 12-1/2 INCH H X 1 INCH DIA PANEL TOP WIDTH 6-1/2 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL6004WAL - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL6004WAL
Outdoor Wall Light OL6004WAL
12 INCH W X 18 INCH D X 30 INCH H SIZE WALNUT FINISH NO LAMP INCLUDED (4) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE GOLD LUSTER GLASS (SHADE) REFRACTOR/LENS TYPE BATON ROUGE BRAND BACKPLATE SIZE 21 INCH W X 5-1/2 INCH H CENTER OF OUTLET BOX UP 18 INCH PANEL SIZE 12-1/2 INCH H X 1 INCH DIA PANEL TOP WIDTH 6-1/2 INCH CONNECTION TYPE MOUNTED TO BOX
  • 12 INCH W X 18 INCH D X 30 INCH H SIZE
  • WALNUT FINISH
  • NO LAMP INCLUDED
  • (4) CANDELABRA BASE B TORPEDO INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • GOLD LUSTER GLASS (SHADE) REFRACTOR/LENS TYPE
  • BATON ROUGE BRAND
  • BACKPLATE SIZE 21 INCH W X 5-1/2 INCH H
  • CENTER OF OUTLET BOX UP 18 INCH
  • PANEL SIZE 12-1/2 INCH H X 1 INCH DIA
  • PANEL TOP WIDTH 6-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL6004WAL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details