Generation Brands Outdoor Wall Light OL5902CB

Description
10-1/4 INCH W X 11-1/2 INCH D X 17 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 5 INCH W X 12 INCH H CENTER OF OUTLET BOX UP 6 INCH CENTER OF OUTLET BOX DOWN 11 INCH WIRE LENGTH 8 INCH SHADE SIZE 7-1/2 INCH H X 2-3/4 INCH DIA SHADE TOP WIDTH 4-1/8 INCH
Datasheet
Description
10-1/4 INCH W X 11-1/2 INCH D X 17 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 5 INCH W X 12 INCH H CENTER OF OUTLET BOX UP 6 INCH CENTER OF OUTLET BOX DOWN 11 INCH WIRE LENGTH 8 INCH SHADE SIZE 7-1/2 INCH H X 2-3/4 INCH DIA SHADE TOP WIDTH 4-1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5902CB - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5902CB
Outdoor Wall Light OL5902CB
10-1/4 INCH W X 11-1/2 INCH D X 17 INCH H SIZE CORINTHIAN BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE STAINLESS STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE MARTINSVILLE BRAND BACKPLATE SIZE 5 INCH W X 12 INCH H CENTER OF OUTLET BOX UP 6 INCH CENTER OF OUTLET BOX DOWN 11 INCH WIRE LENGTH 8 INCH SHADE SIZE 7-1/2 INCH H X 2-3/4 INCH DIA SHADE TOP WIDTH 4-1/8 INCH
  • 10-1/4 INCH W X 11-1/2 INCH D X 17 INCH H SIZE
  • CORINTHIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • STAINLESS STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR SEEDED GLASS (SHADE) REFRACTOR/LENS TYPE
  • MARTINSVILLE BRAND
  • BACKPLATE SIZE 5 INCH W X 12 INCH H
  • CENTER OF OUTLET BOX UP 6 INCH
  • CENTER OF OUTLET BOX DOWN 11 INCH
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 7-1/2 INCH H X 2-3/4 INCH DIA
  • SHADE TOP WIDTH 4-1/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5902CB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details