Generation Brands Outdoor Wall Light OL5402GBZ

Description
9-1/2 INCH W X 11-5/8 INCH D X 23-3/4 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X 13-3/8 INCH H CENTER OF OUTLET BOX UP 10-1/2 INCH CENTER OF OUTLET BOX DOWN 13-1/4 INCH
Datasheet
Description
9-1/2 INCH W X 11-5/8 INCH D X 23-3/4 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X 13-3/8 INCH H CENTER OF OUTLET BOX UP 10-1/2 INCH CENTER OF OUTLET BOX DOWN 13-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL5402GBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL5402GBZ
Outdoor Wall Light OL5402GBZ
9-1/2 INCH W X 11-5/8 INCH D X 23-3/4 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE COTSWOLD LANE BRAND BACKPLATE SIZE 5-1/8 INCH W X 13-3/8 INCH H CENTER OF OUTLET BOX UP 10-1/2 INCH CENTER OF OUTLET BOX DOWN 13-1/4 INCH
  • 9-1/2 INCH W X 11-5/8 INCH D X 23-3/4 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (3) CANDELABRA BASE A19 INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR BEVELED GLASS (SHADE) REFRACTOR/LENS TYPE
  • COTSWOLD LANE BRAND
  • BACKPLATE SIZE 5-1/8 INCH W X 13-3/8 INCH H
  • CENTER OF OUTLET BOX UP 10-1/2 INCH
  • CENTER OF OUTLET BOX DOWN 13-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL5402GBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details