Generation Brands Surface Landscape Light OL3008BK

Description
DOME TYPE ALUMINUM (BODY) MATERIAL 10-1/2 INCH DIA X 23-1/2 INCH H SIZE BLACK (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE ENGLISH BRIDLE BRAND WIRE LENGTH 12 INCH
Datasheet
Description
DOME TYPE ALUMINUM (BODY) MATERIAL 10-1/2 INCH DIA X 23-1/2 INCH H SIZE BLACK (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE ENGLISH BRIDLE BRAND WIRE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - OL3008BK - Generation Brands
Skokie, IL, USA
Surface Landscape Light
OL3008BK
Surface Landscape Light OL3008BK
DOME TYPE ALUMINUM (BODY) MATERIAL 10-1/2 INCH DIA X 23-1/2 INCH H SIZE BLACK (BODY) FINISH POST MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE ENGLISH BRIDLE BRAND WIRE LENGTH 12 INCH
  • DOME TYPE
  • ALUMINUM (BODY) MATERIAL
  • 10-1/2 INCH DIA X 23-1/2 INCH H SIZE
  • BLACK (BODY) FINISH
  • POST MOUNTING
  • (3) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • ENGLISH BRIDLE BRAND
  • WIRE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL3008BK
Product Name Surface Landscape Light
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details