Generation Brands Outdoor Wall Light OL1904GBZ

Description
12-1/2 INCH W X 17-1/4 INCH D X 32 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (4) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND BACKPLATE SIZE 7 INCH W X 18-9/16 INCH H CENTER OF OUTLET BOX UP 9-11/16 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
12-1/2 INCH W X 17-1/4 INCH D X 32 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (4) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND BACKPLATE SIZE 7 INCH W X 18-9/16 INCH H CENTER OF OUTLET BOX UP 9-11/16 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL1904GBZ - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL1904GBZ
Outdoor Wall Light OL1904GBZ
12-1/2 INCH W X 17-1/4 INCH D X 32 INCH H SIZE GRECIAN BRONZE FINISH NO LAMP INCLUDED (4) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CASTLE BRAND BACKPLATE SIZE 7 INCH W X 18-9/16 INCH H CENTER OF OUTLET BOX UP 9-11/16 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 12-1/2 INCH W X 17-1/4 INCH D X 32 INCH H SIZE
  • GRECIAN BRONZE FINISH
  • NO LAMP INCLUDED
  • (4) CANDELABRA BASE A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CASTLE BRAND
  • BACKPLATE SIZE 7 INCH W X 18-9/16 INCH H
  • CENTER OF OUTLET BOX UP 9-11/16 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1904GBZ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details