Generation Brands Outdoor Wall Light OL1900BK

Description
7 INCH W X 8-1/4 INCH D X 11-3/4 INCH SIZE BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE UNDEFINED GLASS (SHADE) REFRACTOR/LENS TYPE CASTLE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 4 INCH CENTER OF OUTLET BOX DOWN 7-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
7 INCH W X 8-1/4 INCH D X 11-3/4 INCH SIZE BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE UNDEFINED GLASS (SHADE) REFRACTOR/LENS TYPE CASTLE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 4 INCH CENTER OF OUTLET BOX DOWN 7-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - OL1900BK - Generation Brands
Skokie, IL, USA
Outdoor Wall Light
OL1900BK
Outdoor Wall Light OL1900BK
7 INCH W X 8-1/4 INCH D X 11-3/4 INCH SIZE BLACK FINISH NO LAMP INCLUDED (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE UNDEFINED GLASS (SHADE) REFRACTOR/LENS TYPE CASTLE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H CENTER OF OUTLET BOX UP 4 INCH CENTER OF OUTLET BOX DOWN 7-3/4 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
  • 7 INCH W X 8-1/4 INCH D X 11-3/4 INCH SIZE
  • BLACK FINISH
  • NO LAMP INCLUDED
  • (1) MEDIUM BASE A19 INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • UNDEFINED GLASS (SHADE) REFRACTOR/LENS TYPE
  • CASTLE BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H
  • CENTER OF OUTLET BOX UP 4 INCH
  • CENTER OF OUTLET BOX DOWN 7-3/4 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number OL1900BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details