Generation Brands Wall Sconce ODWB4820BK

Description
GLASS (PANEL) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (PANEL) FINISH 8-1/2 INCH 9-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION COSTA DEL LUZ BRAND BACKPLATE SIZE 9-1/2 INCH L X 7-3/4 INCH W X 9-1/2 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (PANEL) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (PANEL) FINISH 8-1/2 INCH 9-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION COSTA DEL LUZ BRAND BACKPLATE SIZE 9-1/2 INCH L X 7-3/4 INCH W X 9-1/2 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - ODWB4820BK - Generation Brands
Skokie, IL, USA
Wall Sconce
ODWB4820BK
Wall Sconce ODWB4820BK
GLASS (PANEL) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (PANEL) FINISH 8-1/2 INCH 9-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION COSTA DEL LUZ BRAND BACKPLATE SIZE 9-1/2 INCH L X 7-3/4 INCH W X 9-1/2 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • GLASS (PANEL) MATERIAL
  • BLACK (BODY), WHITE OPAL ETCHED (PANEL) FINISH
  • 8-1/2 INCH
  • 9-1/2 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • COSTA DEL LUZ BRAND
  • BACKPLATE SIZE 9-1/2 INCH L X 7-3/4 INCH W X 9-1/2 INCH H
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number ODWB4820BK
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details