OCTAGON TYPE
24 INCH W X 30 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
GLASS DIMENSION 24 INCH W X 30 INCH H X 1-1/4 INCH DIA
EXTENDS SIZE 1/2 INCH
Generation Brands
Done
Datasheet
Description
OCTAGON TYPE
24 INCH W X 30 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
GLASS DIMENSION 24 INCH W X 30 INCH H X 1-1/4 INCH DIA
EXTENDS SIZE 1/2 INCH
OCTAGON TYPE
24 INCH W X 30 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
GLASS DIMENSION 24 INCH W X 30 INCH H X 1-1/4 INCH DIA
EXTENDS SIZE 1/2 INCH
OCTAGON TYPE
24 INCH W X 30 INCH H SIZE
CLEAR (GLASS) FINISH
MEDIUM DENSITY FIBERBOARD FRAME MATERIAL
GLASS MIRROR MATERIAL
INFINITY BRAND
GLASS DIMENSION 24 INCH W X 30 INCH H X 1-1/4 INCH DIA