Generation Brands Surface Ceiling Fan Light MC73RB-L

Description
FOUR LIGHT FITTER TYPE 12.6 INCH W X 10.2 INCH H SIZE ROMAN BRONZE COLOR 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
Datasheet
Description
FOUR LIGHT FITTER TYPE 12.6 INCH W X 10.2 INCH H SIZE ROMAN BRONZE COLOR 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - MC73RB-L - Generation Brands
Skokie, IL, USA
Surface Ceiling Fan Light
MC73RB-L
Surface Ceiling Fan Light MC73RB-L
FOUR LIGHT FITTER TYPE 12.6 INCH W X 10.2 INCH H SIZE ROMAN BRONZE COLOR 4 LAMP(S) 1 STANDARD PACKAGE 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION MC MODEL
  • FOUR LIGHT FITTER TYPE
  • 12.6 INCH W X 10.2 INCH H SIZE
  • ROMAN BRONZE COLOR
  • 4 LAMP(S)
  • 1 STANDARD PACKAGE
  • 40 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE
  • LAMP INCLUSION
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number MC73RB-L
Product Name Surface Ceiling Fan Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details