Generation Brands Close to Ceiling Lighting Fixture FM374BUS

Description
METAL (BODY), CLEAR GLASS (SHADE) MATERIAL BURNISHED SILVER (BODY), CLEAR (SHADE) FINISH 14-1/8 INCH 8-1/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LEILA BRAND CANOPY SIZE 9 INCH L X 1 INCH DIA X 9 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY), CLEAR GLASS (SHADE) MATERIAL BURNISHED SILVER (BODY), CLEAR (SHADE) FINISH 14-1/8 INCH 8-1/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LEILA BRAND CANOPY SIZE 9 INCH L X 1 INCH DIA X 9 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM374BUS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM374BUS
Close to Ceiling Lighting Fixture FM374BUS
METAL (BODY), CLEAR GLASS (SHADE) MATERIAL BURNISHED SILVER (BODY), CLEAR (SHADE) FINISH 14-1/8 INCH 8-1/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LEILA BRAND CANOPY SIZE 9 INCH L X 1 INCH DIA X 9 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • METAL (BODY), CLEAR GLASS (SHADE) MATERIAL
  • BURNISHED SILVER (BODY), CLEAR (SHADE) FINISH
  • 14-1/8 INCH
  • 8-1/8 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LEILA BRAND
  • CANOPY SIZE 9 INCH L X 1 INCH DIA X 9 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM374BUS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details