Generation Brands Close to Ceiling Lighting Fixture FM369BS

Description
STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 17 INCH 5-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND CANOPY SIZE 16-1/8 INCH DIA X 1-1/4 INCH D SHADE SIZE 13 INCH L X 3-3/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 17 INCH 5-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND CANOPY SIZE 16-1/8 INCH DIA X 1-1/4 INCH D SHADE SIZE 13 INCH L X 3-3/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM369BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM369BS
Close to Ceiling Lighting Fixture FM369BS
STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 17 INCH 5-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND CANOPY SIZE 16-1/8 INCH DIA X 1-1/4 INCH D SHADE SIZE 13 INCH L X 3-3/4 INCH H LAMP VOLTAGE 120 V
  • STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 17 INCH
  • 5-3/4 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SPECTRA BRAND
  • CANOPY SIZE 16-1/8 INCH DIA X 1-1/4 INCH D
  • SHADE SIZE 13 INCH L X 3-3/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM369BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details