Generation Brands Close to Ceiling Lighting Fixture FM313CB

Description
GLASS (BOWL) MATERIAL CORINTHIAN BRONZE (BODY), PEARL (BOWL) FINISH 13-1/2 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND WIRE LENGTH 8 INCH CONNECTION BOX MOUNT LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (BOWL) MATERIAL CORINTHIAN BRONZE (BODY), PEARL (BOWL) FINISH 13-1/2 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND WIRE LENGTH 8 INCH CONNECTION BOX MOUNT LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM313CB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM313CB
Close to Ceiling Lighting Fixture FM313CB
GLASS (BOWL) MATERIAL CORINTHIAN BRONZE (BODY), PEARL (BOWL) FINISH 13-1/2 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND WIRE LENGTH 8 INCH CONNECTION BOX MOUNT LAMP VOLTAGE 120 V
  • GLASS (BOWL) MATERIAL
  • CORINTHIAN BRONZE (BODY), PEARL (BOWL) FINISH
  • 13-1/2 INCH
  • 4-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SUNSET DRIVE BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION BOX MOUNT
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM313CB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details