Generation Brands Floor Lamp Fixture FL6298FG

Description
63 INCH 1 LAMP(S) METAL/RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD BODY FINISH 12 INCH L X 11 INCH W X 10-3/4 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL CALIPER BRAND WIRE LENGTH 72 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX
Description
63 INCH 1 LAMP(S) METAL/RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD BODY FINISH 12 INCH L X 11 INCH W X 10-3/4 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL CALIPER BRAND WIRE LENGTH 72 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6298FG - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6298FG
Floor Lamp Fixture FL6298FG
63 INCH 1 LAMP(S) METAL/RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD BODY FINISH 12 INCH L X 11 INCH W X 10-3/4 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL CALIPER BRAND WIRE LENGTH 72 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX
  • 63 INCH
  • 1 LAMP(S)
  • METAL/RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • FIRENZE GOLD BODY FINISH
  • 12 INCH L X 11 INCH W X 10-3/4 INCH H SHADE SIZE
  • BEIGE SHADE FINISH
  • LINEN SHADE MATERIAL
  • CALIPER BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 9 INCH
  • CONNECTION TYPE PLUG INTO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6298FG
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details