Generation Brands Floor Lamp Fixture FL6182RW

Description
66 INCH 17 INCH 1 LAMP(S) NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE RUBBED WOOD BODY FINISH 17 INCH DIA X 11 INCH W SHADE SIZE NATURAL SHADE FINISH LINEN SHADE MATERIAL CHANDLER LIBRARY BRAND WIRE LENGTH 72 INCH HARP SIZE 8 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
Description
66 INCH 17 INCH 1 LAMP(S) NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE RUBBED WOOD BODY FINISH 17 INCH DIA X 11 INCH W SHADE SIZE NATURAL SHADE FINISH LINEN SHADE MATERIAL CHANDLER LIBRARY BRAND WIRE LENGTH 72 INCH HARP SIZE 8 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6182RW - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6182RW
Floor Lamp Fixture FL6182RW
66 INCH 17 INCH 1 LAMP(S) NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE RUBBED WOOD BODY FINISH 17 INCH DIA X 11 INCH W SHADE SIZE NATURAL SHADE FINISH LINEN SHADE MATERIAL CHANDLER LIBRARY BRAND WIRE LENGTH 72 INCH HARP SIZE 8 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
  • 66 INCH
  • 17 INCH
  • 1 LAMP(S)
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • RUBBED WOOD BODY FINISH
  • 17 INCH DIA X 11 INCH W SHADE SIZE
  • NATURAL SHADE FINISH
  • LINEN SHADE MATERIAL
  • CHANDLER LIBRARY BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 8 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
  • SWITCH LOCATION AT SOCKET
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6182RW
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details