Generation Brands Pendant Light Fixture F2935/4WOW/AF

Description
WOOD, FORGED IRON MATERIAL WEATHERED OAK WOOD/ANTIQUE FINISH 20-1/2 INCH 23-1/8 INCH 180 INCH WIRE LENGTH ETL APPROVAL 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE OVERALL HEIGHT 89-1/8 INCH CANOPY SIZE 6-1/2 INCH DIA X 3/4 INCH H CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
WOOD, FORGED IRON MATERIAL WEATHERED OAK WOOD/ANTIQUE FINISH 20-1/2 INCH 23-1/8 INCH 180 INCH WIRE LENGTH ETL APPROVAL 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE OVERALL HEIGHT 89-1/8 INCH CANOPY SIZE 6-1/2 INCH DIA X 3/4 INCH H CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2935/4WOW/AF - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2935/4WOW/AF
Pendant Light Fixture F2935/4WOW/AF
WOOD, FORGED IRON MATERIAL WEATHERED OAK WOOD/ANTIQUE FINISH 20-1/2 INCH 23-1/8 INCH 180 INCH WIRE LENGTH ETL APPROVAL 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE OVERALL HEIGHT 89-1/8 INCH CANOPY SIZE 6-1/2 INCH DIA X 3/4 INCH H CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • WOOD, FORGED IRON MATERIAL
  • WEATHERED OAK WOOD/ANTIQUE FINISH
  • 20-1/2 INCH
  • 23-1/8 INCH
  • 180 INCH WIRE LENGTH
  • ETL APPROVAL
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • OVERALL HEIGHT 89-1/8 INCH
  • CANOPY SIZE 6-1/2 INCH DIA X 3/4 INCH H
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2935/4WOW/AF
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details