Generation Brands Chandelier F2900/2BLB

Description
STEEL (BODY), FABRIC (SHADE) MATERIAL BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH 80-1/2 INCH OVERALL LENGTH 15-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 40-3/8 INCH DIAMETER 2 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE HUGO BRAND EXTEND SIZE 39 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), FABRIC (SHADE) MATERIAL BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH 80-1/2 INCH OVERALL LENGTH 15-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 40-3/8 INCH DIAMETER 2 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE HUGO BRAND EXTEND SIZE 39 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2900/2BLB - Generation Brands
Skokie, IL, USA
Chandelier
F2900/2BLB
Chandelier F2900/2BLB
STEEL (BODY), FABRIC (SHADE) MATERIAL BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH 80-1/2 INCH OVERALL LENGTH 15-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 40-3/8 INCH DIAMETER 2 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE HUGO BRAND EXTEND SIZE 39 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), FABRIC (SHADE) MATERIAL
  • BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH
  • 80-1/2 INCH OVERALL LENGTH
  • 15-7/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 40-3/8 INCH DIAMETER
  • 2 LAMP(S)
  • 150 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • HUGO BRAND
  • EXTEND SIZE 39 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2900/2BLB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details