Generation Brands Chandelier F2819/4BLB

Description
1-TIER TYPE STEEL (BODY), FABRIC (SHADE) MATERIAL BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH 85 INCH OVERALL LENGTH 19-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-5/8 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE HUGO BRAND CHAIN LENGTH 60 INCH EXTEND SIZE 15-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), FABRIC (SHADE) MATERIAL BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH 85 INCH OVERALL LENGTH 19-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-5/8 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE HUGO BRAND CHAIN LENGTH 60 INCH EXTEND SIZE 15-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2819/4BLB - Generation Brands
Skokie, IL, USA
Chandelier
F2819/4BLB
Chandelier F2819/4BLB
1-TIER TYPE STEEL (BODY), FABRIC (SHADE) MATERIAL BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH 85 INCH OVERALL LENGTH 19-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-5/8 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE HUGO BRAND CHAIN LENGTH 60 INCH EXTEND SIZE 15-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), FABRIC (SHADE) MATERIAL
  • BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH
  • 85 INCH OVERALL LENGTH
  • 19-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 21-5/8 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • HUGO BRAND
  • CHAIN LENGTH 60 INCH
  • EXTEND SIZE 15-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2819/4BLB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details