Generation Brands Chandelier F2807/4RI

Description
1-TIER TYPE STEEL/STONE MATERIAL RUSTIC IRON FINISH 97-1/4 INCH OVERALL LENGTH 30-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 18-1/8 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/STONE MATERIAL RUSTIC IRON FINISH 97-1/4 INCH OVERALL LENGTH 30-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 18-1/8 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2807/4RI - Generation Brands
Skokie, IL, USA
Chandelier
F2807/4RI
Chandelier F2807/4RI
1-TIER TYPE STEEL/STONE MATERIAL RUSTIC IRON FINISH 97-1/4 INCH OVERALL LENGTH 30-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 18-1/8 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/STONE MATERIAL
  • RUSTIC IRON FINISH
  • 97-1/4 INCH OVERALL LENGTH
  • 30-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 18-1/8 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MAARID BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2807/4RI
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details