Generation Brands Chandelier F2798/4AF/CBA

Description
1-TIER TYPE STEEL/WOOD MATERIAL AF/CHARCOAL BRICK/ACORN FINISH 90-5/8 INCH OVERALL LENGTH 25-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ALSTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/WOOD MATERIAL AF/CHARCOAL BRICK/ACORN FINISH 90-5/8 INCH OVERALL LENGTH 25-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ALSTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2798/4AF/CBA - Generation Brands
Skokie, IL, USA
Chandelier
F2798/4AF/CBA
Chandelier F2798/4AF/CBA
1-TIER TYPE STEEL/WOOD MATERIAL AF/CHARCOAL BRICK/ACORN FINISH 90-5/8 INCH OVERALL LENGTH 25-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ALSTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/WOOD MATERIAL
  • AF/CHARCOAL BRICK/ACORN FINISH
  • 90-5/8 INCH OVERALL LENGTH
  • 25-5/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 16 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • ALSTON BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2798/4AF/CBA
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details