Generation Brands Chandelier F2767/6+3PN

Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 123-3/4 INCH OVERALL LENGTH 28-1/16 INCH BODY LENGTH 120 INCH WIRE LENGTH 28-1/16 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE MALIBU BRAND CHAIN LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 123-3/4 INCH OVERALL LENGTH 28-1/16 INCH BODY LENGTH 120 INCH WIRE LENGTH 28-1/16 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE MALIBU BRAND CHAIN LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2767/6+3PN - Generation Brands
Skokie, IL, USA
Chandelier
F2767/6+3PN
Chandelier F2767/6+3PN
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 123-3/4 INCH OVERALL LENGTH 28-1/16 INCH BODY LENGTH 120 INCH WIRE LENGTH 28-1/16 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE MALIBU BRAND CHAIN LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 123-3/4 INCH OVERALL LENGTH
  • 28-1/16 INCH BODY LENGTH
  • 120 INCH WIRE LENGTH
  • 28-1/16 INCH DIAMETER
  • 9 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • MALIBU BRAND
  • CHAIN LENGTH 96 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2767/6+3PN
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details