Generation Brands Chandelier F2727/4FG

Description
STEEL (BODY), ON STRYENE HARDBACK (SHADE) MATERIAL FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH 84-1/2 INCH OVERALL LENGTH 24-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 21 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CLARISSA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ON STRYENE HARDBACK (SHADE) MATERIAL FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH 84-1/2 INCH OVERALL LENGTH 24-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 21 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CLARISSA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2727/4FG - Generation Brands
Skokie, IL, USA
Chandelier
F2727/4FG
Chandelier F2727/4FG
STEEL (BODY), ON STRYENE HARDBACK (SHADE) MATERIAL FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH 84-1/2 INCH OVERALL LENGTH 24-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 21 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CLARISSA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), ON STRYENE HARDBACK (SHADE) MATERIAL
  • FIRENZE GOLD (BODY), BURNT COPPER (SHADE) FINISH
  • 84-1/2 INCH OVERALL LENGTH
  • 24-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 21 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CLARISSA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2727/4FG
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details