Generation Brands Chandelier F2677/12CI

Description
1-TIER TYPE STEEL (BODY/CANOPY), LINEN (SHADE) MATERIAL COLONIAL IRON (BODY), WHITE (SHADE) FINISH 117 INCH OVERALL LENGTH 33 INCH BODY LENGTH 240 INCH WIRE LENGTH 32 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE BRODY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/CANOPY), LINEN (SHADE) MATERIAL COLONIAL IRON (BODY), WHITE (SHADE) FINISH 117 INCH OVERALL LENGTH 33 INCH BODY LENGTH 240 INCH WIRE LENGTH 32 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE BRODY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2677/12CI - Generation Brands
Skokie, IL, USA
Chandelier
F2677/12CI
Chandelier F2677/12CI
1-TIER TYPE STEEL (BODY/CANOPY), LINEN (SHADE) MATERIAL COLONIAL IRON (BODY), WHITE (SHADE) FINISH 117 INCH OVERALL LENGTH 33 INCH BODY LENGTH 240 INCH WIRE LENGTH 32 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE BRODY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/CANOPY), LINEN (SHADE) MATERIAL
  • COLONIAL IRON (BODY), WHITE (SHADE) FINISH
  • 117 INCH OVERALL LENGTH
  • 33 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 32 INCH DIAMETER
  • 12 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • BRODY BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2677/12CI
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details