Generation Brands Chandelier F2670/6HTBZ

Description
1-TIER TYPE STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 89 INCH OVERALL LENGTH 29 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 89 INCH OVERALL LENGTH 29 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2670/6HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2670/6HTBZ
Chandelier F2670/6HTBZ
1-TIER TYPE STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 89 INCH OVERALL LENGTH 29 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH
  • 89 INCH OVERALL LENGTH
  • 29 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 27-3/4 INCH DIAMETER
  • 6 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • NOLAN BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2670/6HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details