Generation Brands Chandelier F2660/6HTBZ

Description
1-TIER TYPE STEEL (BODY/CANOPY) MATERIAL HERITAGE BRONZE FINISH 97-1/2 INCH OVERALL LENGTH 37-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-1/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CASCADE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/CANOPY) MATERIAL HERITAGE BRONZE FINISH 97-1/2 INCH OVERALL LENGTH 37-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-1/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CASCADE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2660/6HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2660/6HTBZ
Chandelier F2660/6HTBZ
1-TIER TYPE STEEL (BODY/CANOPY) MATERIAL HERITAGE BRONZE FINISH 97-1/2 INCH OVERALL LENGTH 37-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-1/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CASCADE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/CANOPY) MATERIAL
  • HERITAGE BRONZE FINISH
  • 97-1/2 INCH OVERALL LENGTH
  • 37-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 28-1/4 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CASCADE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2660/6HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details