Generation Brands Chandelier F2627/4AF/BS

Description
STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), CLEAR (SHADE) FINISH 17-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ETHAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), CLEAR (SHADE) FINISH 17-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ETHAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2627/4AF/BS - Generation Brands
Skokie, IL, USA
Chandelier
F2627/4AF/BS
Chandelier F2627/4AF/BS
STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), CLEAR (SHADE) FINISH 17-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ETHAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL
  • ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), CLEAR (SHADE) FINISH
  • 17-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 12 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • ETHAN BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2627/4AF/BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details