Generation Brands Chandelier F2606/8MBZ

Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 95 INCH OVERALL LENGTH 29 INCH BODY LENGTH 180 INCH WIRE LENGTH 28 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE EL NIDO BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 95 INCH OVERALL LENGTH 29 INCH BODY LENGTH 180 INCH WIRE LENGTH 28 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE EL NIDO BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2606/8MBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2606/8MBZ
Chandelier F2606/8MBZ
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 95 INCH OVERALL LENGTH 29 INCH BODY LENGTH 180 INCH WIRE LENGTH 28 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE EL NIDO BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH
  • 95 INCH OVERALL LENGTH
  • 29 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 28 INCH DIAMETER
  • 8 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • EL NIDO BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2606/8MBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details