Generation Brands Chandelier F2545/3FSV

Description
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 89-1/4 INCH OVERALL LENGTH 29-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE CELINE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 89-1/4 INCH OVERALL LENGTH 29-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE CELINE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2545/3FSV - Generation Brands
Skokie, IL, USA
Chandelier
F2545/3FSV
Chandelier F2545/3FSV
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 89-1/4 INCH OVERALL LENGTH 29-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE CELINE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH
  • 89-1/4 INCH OVERALL LENGTH
  • 29-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24-1/4 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CELINE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2545/3FSV
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details