Generation Brands Pendant Light Fixture F2540/3HTBZ

Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM), BRONZE ORGANZA (SHADE) FINISH 19 INCH 12-1/4 INCH 180 INCH WIRE LENGTH UL, CUL APPROVAL 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE KEATON BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE SIZE 19 INCH W X 11-3/4 INCH H
Datasheet
Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM), BRONZE ORGANZA (SHADE) FINISH 19 INCH 12-1/4 INCH 180 INCH WIRE LENGTH UL, CUL APPROVAL 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE KEATON BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE SIZE 19 INCH W X 11-3/4 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2540/3HTBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2540/3HTBZ
Pendant Light Fixture F2540/3HTBZ
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY/STEM), BRONZE ORGANZA (SHADE) FINISH 19 INCH 12-1/4 INCH 180 INCH WIRE LENGTH UL, CUL APPROVAL 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE KEATON BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE SIZE 19 INCH W X 11-3/4 INCH H
  • STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY/STEM), BRONZE ORGANZA (SHADE) FINISH
  • 19 INCH
  • 12-1/4 INCH
  • 180 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KEATON BRAND
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 19 INCH W X 11-3/4 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2540/3HTBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details