Generation Brands Chandelier F2534/6+3BK

Description
MULTI-TIER TYPE STEEL MATERIAL BLACK FINISH 98-5/8 INCH OVERALL LENGTH 38-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 31 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE PEYTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL MATERIAL BLACK FINISH 98-5/8 INCH OVERALL LENGTH 38-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 31 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE PEYTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2534/6+3BK - Generation Brands
Skokie, IL, USA
Chandelier
F2534/6+3BK
Chandelier F2534/6+3BK
MULTI-TIER TYPE STEEL MATERIAL BLACK FINISH 98-5/8 INCH OVERALL LENGTH 38-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 31 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE PEYTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL MATERIAL
  • BLACK FINISH
  • 98-5/8 INCH OVERALL LENGTH
  • 38-5/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 31 INCH DIAMETER
  • 9 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • PEYTON BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2534/6+3BK
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details